Murata Electronics Ceramic Capacitors KCA55L7UMF222KL01L

Description
2200pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet
Description
2200pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55L7UMF222KL01LTR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

2200pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55L7UMF222KL01LCT-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

2200pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55L7UMF222KL01LDKR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

2200pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - KCA55L7UMF222KL01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KCA55L7UMF222KL01L
Capacitors - Ceramic Capacitors KCA55L7UMF222KL01L
CAP CER 2200PF 250V U2J SMD

CAP CER 2200PF 250V U2J SMD

Supplier's Site
Ceramic Capacitors - KCA55L7UMF222KL01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCA55L7UMF222KL01L
Ceramic Capacitors KCA55L7UMF222KL01L
CAP CER 2200PF 250V U2J SMD

CAP CER 2200PF 250V U2J SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-KCA55L7UMF222KL01LTR-ND 490-KCA55L7UMF222KL01LDKR-ND KCA55L7UMF222KL01L KCA55L7UMF222KL01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Safety, Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1210C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details