Murata Electronics Ceramic Capacitors KCA55L7UMF151KL01L

Description
150pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet
Description
150pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55L7UMF151KL01LCT-ND - DigiKey
Thief River Falls, MN, United States
150pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

150pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55L7UMF151KL01LTR-ND - DigiKey
Thief River Falls, MN, United States
150pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

150pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55L7UMF151KL01LDKR-ND - DigiKey
Thief River Falls, MN, United States
150pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

150pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCA55L7UMF151KL01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCA55L7UMF151KL01L
Ceramic Capacitors KCA55L7UMF151KL01L
CAP CER 150PF 250V U2J SMD

CAP CER 150PF 250V U2J SMD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - KCA55L7UMF151KL01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KCA55L7UMF151KL01L
Capacitors - Ceramic Capacitors KCA55L7UMF151KL01L
CAP CER 150PF 250V U2J SMD

CAP CER 150PF 250V U2J SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-KCA55L7UMF151KL01LCT-ND 490-KCA55L7UMF151KL01LDKR-ND KCA55L7UMF151KL01L KCA55L7UMF151KL01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Safety, Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1943363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers