Murata Power Solutions Ceramic Capacitors KCA55L7UMF151KH01L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55L7UMF151KH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 150Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata - 99AC9273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
99AC9273
Cap, 150Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata 99AC9273
CAP, 150PF, 250VAC, MLCC STACKED, 2220; Capacitance:150pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking Height:2.8mm;RoHS Compliant: Yes

CAP, 150PF, 250VAC, MLCC STACKED, 2220; Capacitance:150pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking Height:2.8mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-KCA55L7UMF151KH01LTR-ND 99AC9273
Product Name Ceramic Capacitors Cap, 150Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
Electrostatic Capacitors Ceramic Composition
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details