Murata Electronics Ceramic Capacitors KC355WD72E225MH01K

Description
2.2µF ±20% 250V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 250V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16844-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16844-6-ND
Ceramic Capacitors 490-16844-6-ND
2.2µF ±20% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

2.2µF ±20% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16844-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16844-1-ND
Ceramic Capacitors 490-16844-1-ND
2.2µF ±20% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

2.2µF ±20% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16844-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16844-2-ND
Ceramic Capacitors 490-16844-2-ND
2.2µF ±20% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

2.2µF ±20% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
Capacitors - Tantalum Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Capacitors - Tantalum Capacitors Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Operating Temperature: -40°C ~ 85°C Ratings: Y3 Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Capacitors - Tantalum Capacitors
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Operating Temperature: -40°C ~ 85°C
Ratings: Y3
Applications: Motor Control
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet
Singapore, Singapore
2.2UF 250V Capacitor
60-KC355WD72E225MH01K
2.2UF 250V Capacitor 60-KC355WD72E225MH01K
CAP CER 2.2UF 250V X7T 2220 Product overview: KC355WD72E225MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KC355WD72E225MH01 K can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 250V X7T 2220 Product overview: KC355WD72E225MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KC355WD72E225MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KC355WD72E225MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KC355WD72E225MH01K
Ceramic Capacitors KC355WD72E225MH01K
CAP CER 2.2UF 250V X7T 2220

CAP CER 2.2UF 250V X7T 2220

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors KC355WD72E225MH01K
CAP CER 2.2UF 250V X7T 2220

CAP CER 2.2UF 250V X7T 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16844-6-ND 490-16844-1-ND 60-KC355WD72E225MH01K KC355WD72E225MH01K KC355WD72E225MH01K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Tantalum Capacitors 2.2UF 250V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 0.2200 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details