Murata Electronics Ceramic Capacitors KC355QD72J274KH01K

Description
0.27µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KC355QD72J274KH01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KC355QD72J274KH01K-ND
Ceramic Capacitors KC355QD72J274KH01K-ND
0.27µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.27µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - KC355QD72J274KH01K - 808462-KC355QD72J274KH01K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KC355QD72J274KH01K
808462-KC355QD72J274KH01K
Ceramic Capacitors - KC355QD72J274KH01K 808462-KC355QD72J274KH01K
Manufacturer: Murata Electronics Win Source Part Number: 808462-KC355QD72J274 KH01K Packaging: Reel Mounting Style: SMD Features: Soft Termination Applications: Automotive, Boardflex Sensitive Capacitance: 0.27μF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7T Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Manufacturer Package: 2220 (5750 Metric) Thickness (Maximum): 0.150" (3.80mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 808462-KC355QD72J274KH01K
Packaging: Reel
Mounting Style: SMD
Features: Soft Termination
Applications: Automotive, Boardflex Sensitive
Capacitance: 0.27μF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7T
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Manufacturer Package: 2220 (5750 Metric)
Thickness (Maximum): 0.150" (3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
0.27UF 630V Capacitor
60-KC355QD72J274KH01K
0.27UF 630V Capacitor 60-KC355QD72J274KH01K
CAP CER 0.27UF 630V X7T 2220 Product overview: KC355QD72J274KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KC355QD72J274KH01 K can be used for catalog matching and distributor lookup.

CAP CER 0.27UF 630V X7T 2220 Product overview: KC355QD72J274KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KC355QD72J274KH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.27UF 630V X7T 2220 - 535-KC355QD72J274KH01K - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.27UF 630V X7T 2220
535-KC355QD72J274KH01K
CAP CER 0.27UF 630V X7T 2220 535-KC355QD72J274KH01K
CAP CER 0.27UF 630V X7T 2220

CAP CER 0.27UF 630V X7T 2220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number KC355QD72J274KH01K-ND 808462-KC355QD72J274KH01K 60-KC355QD72J274KH01K 535-KC355QD72J274KH01K
Product Name Ceramic Capacitors Ceramic Capacitors - KC355QD72J274KH01K 0.27UF 630V Capacitor CAP CER 0.27UF 630V X7T 2220
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers