Murata Electronics Ceramic Capacitors KC355LD72J104KH01K

Description
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KC355LD72J104KH01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KC355LD72J104KH01K-ND
Ceramic Capacitors KC355LD72J104KH01K-ND
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - KC355LD72J104KH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KC355LD72J104KH01K
Ceramic Capacitors KC355LD72J104KH01K
CAP CER 0.1UF 630V X7T 2220

CAP CER 0.1UF 630V X7T 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number KC355LD72J104KH01K-ND KC355LD72J104KH01K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details