Murata Power Solutions DC DC Converters IRV300-24W80H-C

Description
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Request a Quote
Description
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata IRV300-24W80 is a chassis-mount isolated DC-DC converter designed for industrial and railway applications. It provides a nominal output voltage of 24V with a maximum output current of 12.5A, delivering up to 300W of power. The input voltage range is wide, from 16.8V to 160V, accommodating various battery voltages. This converter meets EN50155 railway standards and features high efficiency, typically reaching up to 92%. It includes programmable undervoltage lockout, overvoltage protection, and thermal shutdown for enhanced reliability. The ruggedized design ensures operation in harsh environments, with an operating temperature range of -40°C to +70°C. The unit also supports remote on/off control and offers options for output voltage adjustment and redundancy features.

Datasheet Summary
Powered by GS/AI

The Murata IRV300-24W80 is a chassis-mount isolated DC-DC converter designed for industrial and railway applications. It provides a nominal output voltage of 24V with a maximum output current of 12.5A, delivering up to 300W of power. The input voltage range is wide, from 16.8V to 160V, accommodating various battery voltages. This converter meets EN50155 railway standards and features high efficiency, typically reaching up to 92%. It includes programmable undervoltage lockout, overvoltage protection, and thermal shutdown for enhanced reliability. The ruggedized design ensures operation in harsh environments, with an operating temperature range of -40°C to +70°C. The unit also supports remote on/off control and offers options for output voltage adjustment and redundancy features.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRV300-24W80H-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-IRV300-24W80H-C-ND
DC DC Converters 811-IRV300-24W80H-C-ND
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input

Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions - 90AH9778 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions
90AH9778
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions 90AH9778
DC-DC CONVERTER, 24V, 12.5A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:116mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 12.5A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:116mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-IRV300-24W80H-C-ND 90AH9778
Product Name DC DC Converters Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 16.8 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details