Murata Power Solutions DC DC Converters IRV300-24W80-C

Description
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRV300-24W80-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-IRV300-24W80-C-ND
DC DC Converters 811-IRV300-24W80-C-ND
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input

Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions - 90AH9777 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions
90AH9777
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions 90AH9777
DC-DC CONVERTER, 24V, 12.5A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:116mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 12.5A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:116mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-IRV300-24W80-C-ND 90AH9777
Product Name DC DC Converters Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 16.8 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details