Murata Power Solutions DC DC Converters IRV300-12W80HR-C

Description
Enclosed DC DC Converter 1 Output 12V 25A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 25A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRV300-12W80HR-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-IRV300-12W80HR-C-ND
DC DC Converters 811-IRV300-12W80HR-C-ND
Enclosed DC DC Converter 1 Output 12V 25A 160V Input

Enclosed DC DC Converter 1 Output 12V 25A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 25A Rohs Compliant Murata Power Solutions - 30AJ4414 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A Rohs Compliant Murata Power Solutions
30AJ4414
Dc-Dc Converter, 12V, 25A Rohs Compliant Murata Power Solutions 30AJ4414
DC-DC CONVERTER, 12V, 25A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 25A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions - 90AH9775 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
90AH9775
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions 90AH9775
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:116mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:116mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-IRV300-12W80HR-C-ND 30AJ4414 90AH9775
Product Name DC DC Converters Dc-Dc Converter, 12V, 25A Rohs Compliant Murata Power Solutions Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 16.8 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
DC-DC Converters - CC10-0503SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-3012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2 amps
View Details
2 suppliers