Murata Electronics Motion Sensors - Motion Sensors - Optical - IRS-B345ST03-R1 IRS-B345ST03-R1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 040824-IRS-B345ST03- R1 Family Name: IRS-B345ST03-R1 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Supply Voltage - Operating: 2 V to 15 V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 040824-IRS-B345ST03- R1 Family Name: IRS-B345ST03-R1 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Supply Voltage - Operating: 2 V to 15 V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - IRS-B345ST03-R1 - 040824-IRS-B345ST03-R1 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - IRS-B345ST03-R1
040824-IRS-B345ST03-R1
Motion Sensors - Motion Sensors - Optical - IRS-B345ST03-R1 040824-IRS-B345ST03-R1
Manufacturer: Murata Electronics North America Win Source Part Number: 040824-IRS-B345ST03- R1 Family Name: IRS-B345ST03-R1 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Supply Voltage - Operating: 2 V to 15 V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 040824-IRS-B345ST03-R1
Family Name: IRS-B345ST03-R1
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Supply Voltage - Operating: 2 V to 15 V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Optical Motion Sensors - 490-17332-2-ND - DigiKey
Thief River Falls, MN, United States
Optical Motion Sensors
490-17332-2-ND
Optical Motion Sensors 490-17332-2-ND
Sensor 5-SMD Module

Sensor 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 040824-IRS-B345ST03-R1 490-17332-2-ND
Product Name Motion Sensors - Motion Sensors - Optical - IRS-B345ST03-R1 Optical Motion Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details