Murata Power Solutions Motion Sensors - Motion Sensors - Optical - IRS-B210ST01 IRS-B210ST01

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 61896-IRS-B210ST01 Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Supply Voltage - Operating: 2 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 61896-IRS-B210ST01 Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Supply Voltage - Operating: 2 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - IRS-B210ST01 - 61896-IRS-B210ST01 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - IRS-B210ST01
61896-IRS-B210ST01
Motion Sensors - Motion Sensors - Optical - IRS-B210ST01 61896-IRS-B210ST01
Manufacturer: Murata Electronics North America Win Source Part Number: 61896-IRS-B210ST01 Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Supply Voltage - Operating: 2 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 61896-IRS-B210ST01
Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Supply Voltage - Operating: 2 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pir Sensor, Smd, Dual Type, 70 , 2 V, 15 V Rohs Compliant Murata - 14T3732 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, Smd, Dual Type, 70 , 2 V, 15 V Rohs Compliant Murata
14T3732
Pir Sensor, Smd, Dual Type, 70 , 2 V, 15 V Rohs Compliant Murata 14T3732
PIR Sensor, SMD, Dual Type, 70 , 2 V, 15 V RoHS Compliant: Yes

PIR Sensor, SMD, Dual Type, 70 , 2 V, 15 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 61896-IRS-B210ST01 14T3732
Product Name Motion Sensors - Motion Sensors - Optical - IRS-B210ST01 Pir Sensor, Smd, Dual Type, 70 , 2 V, 15 V Rohs Compliant Murata
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 7962003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Mounting Ceiling Mount; Ceiling
View Details
Type 18.31 - PIR movement detectors 10A - 183182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details