Murata Electronics Motion Sensors - Motion Sensors - Optical - IRS-B210ST01-R1 IRS-B210ST01-R1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 017836-IRS-B210ST01- R1 Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Family Name: IRS-B210ST01 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Supply Voltage - Operating: 2 V to 15 V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 017836-IRS-B210ST01- R1 Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Family Name: IRS-B210ST01 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Supply Voltage - Operating: 2 V to 15 V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - IRS-B210ST01-R1 - 017836-IRS-B210ST01-R1 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - IRS-B210ST01-R1
017836-IRS-B210ST01-R1
Motion Sensors - Motion Sensors - Optical - IRS-B210ST01-R1 017836-IRS-B210ST01-R1
Manufacturer: Murata Electronics North America Win Source Part Number: 017836-IRS-B210ST01- R1 Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Family Name: IRS-B210ST01 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Supply Voltage - Operating: 2 V to 15 V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 017836-IRS-B210ST01-R1
Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
Family Name: IRS-B210ST01
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Supply Voltage - Operating: 2 V to 15 V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Optical Motion Sensors - 490-12776-2-ND - DigiKey
Thief River Falls, MN, United States
Optical Motion Sensors
490-12776-2-ND
Optical Motion Sensors 490-12776-2-ND
Sensor PIR (Passive Infrared) Motion Sensing 5-SMD Module

Sensor PIR (Passive Infrared) Motion Sensing 5-SMD Module

Buy Now Datasheet
Optical Motion Sensors - IRS-B210ST01-R1 - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
IRS-B210ST01-R1
Optical Motion Sensors IRS-B210ST01-R1
MOTION SENSOR

MOTION SENSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 017836-IRS-B210ST01-R1 490-12776-2-ND IRS-B210ST01-R1
Product Name Motion Sensors - Motion Sensors - Optical - IRS-B210ST01-R1 Optical Motion Sensors Optical Motion Sensors
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 1901836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 26.25 ft (80 dm)
Mounting Flush mount
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.21 - PIR movement detectors 10A - 182182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details