Murata Power Solutions DC DC Converters IRS-5/10-Q48PF-C

Description
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IRS-5/10-Q48PF-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IRS-5/10-Q48PF-C-ND
DC DC Converters IRS-5/10-Q48PF-C-ND
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions - 49AC1467 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions
49AC1467
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions 49AC1467
DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number IRS-5/10-Q48PF-C-ND 49AC1467
Product Name DC DC Converters Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Bench Power Supplies - 1236488 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details