Murata Power Solutions DC DC Converters IRS-5/10-Q48P-C

Description
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IRS-5/10-Q48P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IRS-5/10-Q48P-C-ND
DC DC Converters IRS-5/10-Q48P-C-ND
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions - 49AC1466 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions
49AC1466
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions 49AC1466
DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number IRS-5/10-Q48P-C-ND 49AC1466
Product Name DC DC Converters Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1385-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details