Murata Power Solutions DC DC Converters IRS-5/10-Q12P-C

Description
Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3887-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3887-ND
DC DC Converters 811-3887-ND
Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions - 81AC7306 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions
81AC7306
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions 81AC7306
DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 10A Rohs Compliant Murata - 65AH7511 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 10A Rohs Compliant Murata
65AH7511
Dc-Dc Converter, 5V, 10A Rohs Compliant Murata 65AH7511
DC-DC CONVERTER, 5V, 10A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 10A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3887-ND 81AC7306 65AH7511
Product Name DC DC Converters Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 5V, 10A Rohs Compliant Murata
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
High Voltage Power Supplies - 802S-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI245A-NICD - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details