Murata Power Solutions DC DC Converters IRS-5/10-Q12N-C

Description
Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IRS-5/10-Q12N-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IRS-5/10-Q12N-C-ND
DC DC Converters IRS-5/10-Q12N-C-ND
Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions - 81AC7304 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions
81AC7304
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions 81AC7304
DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number IRS-5/10-Q12N-C-ND 81AC7304
Product Name DC DC Converters Dc-Dc Converter, 5V, 10A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2245-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details