Murata Power Solutions DC DC Converters IRS-3.3/15-Q12PF-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 15A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 15A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3890-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3890-ND
DC DC Converters 811-3890-ND
Isolated Module DC DC Converter 1 Output 3.3V 15A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 15A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 15A; Power Supply Approvals Murata Power Solutions - 81AC7303 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 15A; Power Supply Approvals Murata Power Solutions
81AC7303
Dc-Dc Converter, 3.3V, 15A; Power Supply Approvals Murata Power Solutions 81AC7303
DC-DC CONVERTER, 3.3V, 15A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:49.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 15A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:49.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 15A Rohs Compliant Murata Power Solutions - 65AH7510 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 15A Rohs Compliant Murata Power Solutions
65AH7510
Dc-Dc Converter, 3.3V, 15A Rohs Compliant Murata Power Solutions 65AH7510
DC-DC CONVERTER, 3.3V, 15A ROHS COMPLIANT: YES

DC-DC CONVERTER, 3.3V, 15A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3890-ND 81AC7303 65AH7510
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 15A; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 3.3V, 15A Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details