Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1341082-IRS-24/2-Q12
Category: Power Supplies - Board Mount - DC DC Converters
Series: IRS-Q12 (50W)
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP
Package: Tray
Size / Dimension: 1.44" L x 1.04" W x 0.50" H (36.5mm x 26.3mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 48
Power (Watts): 48 W
Control Features: Enable, Active High
Voltage - Isolation: 2.828 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: Sixteenth Brick
Supplier Device Package: Sixteenth Brick
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: IRS-24
Approval Agency: cURus
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | IRS-24/2-Q12P-C | 1341082-IRS-24/2-Q12P-C |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |