Murata Power Solutions DC DC Converters IRS-12/4.5-Q48P-C

Description
Isolated Module DC DC Converter 1 Output 12V 4.55A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 4.55A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IRS-12/4.5-Q48P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IRS-12/4.5-Q48P-C-ND
DC DC Converters IRS-12/4.5-Q48P-C-ND
Isolated Module DC DC Converter 1 Output 12V 4.55A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 4.55A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions - 49AC1458 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions
49AC1458
Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions 49AC1458
DC-DC CONVERTER, 12V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:54W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:54W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number IRS-12/4.5-Q48P-C-ND 49AC1458
Product Name DC DC Converters Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4.55 amps 4.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details