Murata Power Solutions DC DC Converters IRS-12/4.5-Q12NF-C

Description
Isolated Module DC DC Converter 1 Output 12V 4.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 4.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IRS-12/4.5-Q12NF-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IRS-12/4.5-Q12NF-C-ND
DC DC Converters IRS-12/4.5-Q12NF-C-ND
Isolated Module DC DC Converter 1 Output 12V 4.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 4.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions - 81AC7293 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions
81AC7293
Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions 81AC7293
DC-DC CONVERTER, 12V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:54W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:54W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number IRS-12/4.5-Q12NF-C-ND 81AC7293
Product Name DC DC Converters Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Power Supply - 592404 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details