Murata Power Solutions DC DC Converters IRS-12/4.5-Q12N-C

Description
Isolated Module DC DC Converter 1 Output 12V 4.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 4.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IRS-12/4.5-Q12N-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IRS-12/4.5-Q12N-C-ND
DC DC Converters IRS-12/4.5-Q12N-C-ND
Isolated Module DC DC Converter 1 Output 12V 4.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 4.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions - 81AC7292 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions
81AC7292
Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions 81AC7292
DC-DC CONVERTER, 12V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:54W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:54W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number IRS-12/4.5-Q12N-C-ND 81AC7292
Product Name DC DC Converters Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details