Murata Power Solutions DC DC Converters IRQ-54/2.8-W80PB-C

Description
Isolated Module DC DC Converter 1 Output 24V 2.8A 16V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 2.8A 16V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRQ-54/2.8-W80PB-C-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 24V 2.8A 16V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 2.8A 16V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 54V, 2.8A; Power Supply Approvals Murata Power Solutions - 31AK8707 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 54V, 2.8A; Power Supply Approvals Murata Power Solutions
31AK8707
Dc-Dc Converter, 54V, 2.8A; Power Supply Approvals Murata Power Solutions 31AK8707
DC-DC CONVERTER, 54V, 2.8A; Power Supply Approvals:ITE & Railway; Input Ratio:10:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:2.8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 54V, 2.8A; Power Supply Approvals:ITE & Railway; Input Ratio:10:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:2.8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-IRQ-54/2.8-W80PB-C-ND 31AK8707
Product Name DC DC Converters Dc-Dc Converter, 54V, 2.8A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2.8 amps 2.8 amps
DC Input Voltage 16.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 402-OEM-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
960w Three Phase Power Supplies - PST-96024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers