Murata Power Solutions Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions IRQ-5/20-T110NVF-C

Description
DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions - 14AC2294 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions
14AC2294
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions 14AC2294
DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 14AC2294
Product Name Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details