Murata Power Solutions DC DC Converters IRH-24/10.5-W80PB-C

Description
Isolated Module DC DC Converter 1 Output 24V 10.5A 16V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 10.5A 16V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRH-24/10.5-W80PB-C-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 24V 10.5A 16V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 10.5A 16V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 10.5A; Power Supply Approvals Murata Power Solutions - 31AK8701 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 10.5A; Power Supply Approvals Murata Power Solutions
31AK8701
Dc-Dc Converter, 24V, 10.5A; Power Supply Approvals Murata Power Solutions 31AK8701
DC-DC CONVERTER, 24V, 10.5A; Power Supply Approvals:ITE & Railway; Input Ratio:10:1; Output Power Max:250W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 10.5A; Power Supply Approvals:ITE & Railway; Input Ratio:10:1; Output Power Max:250W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-IRH-24/10.5-W80PB-C-ND 31AK8701
Product Name DC DC Converters Dc-Dc Converter, 24V, 10.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 10.5 amps 10.5 amps
DC Input Voltage 16.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details