Murata Power Solutions DC DC Converters IRH-12/21-W80NB1-C

Description
Isolated Module DC DC Converter 1 Output 12V 21A 16V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 21A 16V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRH-12/21-W80NB1-C-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 21A 16V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 21A 16V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 21A; Power Supply Approvals Murata Power Solutions - 90AH9768 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 21A; Power Supply Approvals Murata Power Solutions
90AH9768
Dc-Dc Converter, 12V, 21A; Power Supply Approvals Murata Power Solutions 90AH9768
DC-DC CONVERTER, 12V, 21A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:250W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Width:60.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 21A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:250W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Width:60.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-IRH-12/21-W80NB1-C-ND 90AH9768
Product Name DC DC Converters Dc-Dc Converter, 12V, 21A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 21 amps 21 amps
DC Input Voltage 16.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA24120W480V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details