Isolated Module DC DC Converter 1 Output 12V 12.5A 57.6V - 160V Input
DC DC CONVERTER 12V 150W
DC-DC CONVERTER, 12V, 12.5A ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3469-ND | IRH-12/12.5-T110PVF-C | 65AH7492 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 12V, 12.5A Rohs Compliant Murata |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 12.5 amps |