Isolated Module DC DC Converter 1 Output 5V 24A 9V - 36V Input
DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-IRE-5/24-Q12P-C-ND | 52AH6754 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | |
| DC Output Current | 24 amps | 24 amps |
| DC Input Voltage | 9.0 to 36.0 volts |