Murata Power Solutions DC DC Converters IRE-5/24-Q12NF-C

Description
Isolated Module DC DC Converter 1 Output 5V 24A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 24A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRE-5/24-Q12NF-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-IRE-5/24-Q12NF-C-ND
DC DC Converters 811-IRE-5/24-Q12NF-C-ND
Isolated Module DC DC Converter 1 Output 5V 24A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 24A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions - 52AH6753 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions
52AH6753
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions 52AH6753
DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-IRE-5/24-Q12NF-C-ND 52AH6753
Product Name DC DC Converters Dc-Dc Converter, 5V, 24A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 24 amps 24 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details