Murata Power Solutions DC to DC Converter IRE-12/10-Q12NF-C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - IRE-12/10-Q12NF-C - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
IRE-12/10-Q12NF-C
DC to DC Converter IRE-12/10-Q12NF-C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1338842-IRE-12/10-Q12NF-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338842-IRE-12/10-Q12NF-C
Power Supplies - Board Mount - DC DC Converters 1338842-IRE-12/10-Q12NF-C
Win Source Part Number: 1338842-IRE-12/10-Q1 2NF-C Category: Power Supplies - Board Mount - DC DC Converters Series: IRE-Q12 (120W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 2.41" L x 1.45" W x 0.50" H (61.2mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 2.828 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 115°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: IRE-12 Approval Agency: cURus

Win Source Part Number: 1338842-IRE-12/10-Q12NF-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: IRE-Q12 (120W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Size / Dimension: 2.41" L x 1.45" W x 0.50" H (61.2mm x 36.8mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 120 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.828 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: Eighth Brick
Supplier Device Package: Eighth Brick
Temperature Range - Operating: -40°C ~ 115°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: IRE-12
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number IRE-12/10-Q12NF-C 1338842-IRE-12/10-Q12NF-C
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
DC to DC Converter - AAT2506IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.3000 amps
View Details
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205PE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details