Murata Power Solutions DC DC Converters IRE-12/10-Q12N-C

Description
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRE-12/10-Q12N-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-IRE-12/10-Q12N-C-ND
DC DC Converters 811-IRE-12/10-Q12N-C-ND
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions - 52AH6744 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions
52AH6744
Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions 52AH6744
DC-DC CONVERTER, 12V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-IRE-12/10-Q12N-C-ND 52AH6744
Product Name DC DC Converters Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DC-DC Converters - CCG30-24-12D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-24048-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers