Murata Power Solutions Optical Motion Sensors IRA-S210ST01

Description
Sensor PIR (Passive Infrared) Radial, Metal Can, Lensed - 3 Lead
Request a Quote Datasheet
Description
Sensor PIR (Passive Infrared) Radial, Metal Can, Lensed - 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Motion Sensors - 490-11915-ND - DigiKey
Thief River Falls, MN, United States
Optical Motion Sensors
490-11915-ND
Optical Motion Sensors 490-11915-ND
Sensor PIR (Passive Infrared) Radial, Metal Can, Lensed - 3 Lead

Sensor PIR (Passive Infrared) Radial, Metal Can, Lensed - 3 Lead

Buy Now Datasheet
Motion Sensors - Motion Sensors - Optical - IRA-S210ST01 - 753723-IRA-S210ST01 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - IRA-S210ST01
753723-IRA-S210ST01
Motion Sensors - Motion Sensors - Optical - IRA-S210ST01 753723-IRA-S210ST01
Manufacturer: Murata Electronics North America Win Source Part Number: 753723-IRA-S210ST01 Family Name: IRA-S210ST01 Manufacturer Homepage: www.murata.com Reference case: TO-39 Reference Date Code: 14+ ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 753723-IRA-S210ST01
Family Name: IRA-S210ST01
Manufacturer Homepage: www.murata.com
Reference case: TO-39
Reference Date Code: 14+
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now
Optical Motion Sensors - IRA-S210ST01 - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
IRA-S210ST01
Optical Motion Sensors IRA-S210ST01
MOTION SENSOR

MOTION SENSOR

Supplier's Site Datasheet
Pyroelectric Infrared Sensor, 2Vdc-15Vdc; Sensing Range Max Murata - 12AC9739 - Newark, An Avnet Company
Chicago, IL, United States
Pyroelectric Infrared Sensor, 2Vdc-15Vdc; Sensing Range Max Murata
12AC9739
Pyroelectric Infrared Sensor, 2Vdc-15Vdc; Sensing Range Max Murata 12AC9739
PYROELECTRIC INFRARED SENSOR, 2VDC-15VDC; Sensing Range Max:-; Supply Voltage Min:2VDC; Supply Voltage Max:15VDC; Beam Angle:45°; Response Time:-; Product Range:IRA-S Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PYROELECTRIC INFRARED SENSOR, 2VDC-15VDC; Sensing Range Max:-; Supply Voltage Min:2VDC; Supply Voltage Max:15VDC; Beam Angle:45°; Response Time:-; Product Range:IRA-S Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 490-11915-ND 753723-IRA-S210ST01 IRA-S210ST01 12AC9739
Product Name Optical Motion Sensors Motion Sensors - Motion Sensors - Optical - IRA-S210ST01 Optical Motion Sensors Pyroelectric Infrared Sensor, 2Vdc-15Vdc; Sensing Range Max Murata
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7918260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Detection Range 39.37 ft (120 dm)
Mounting Wall Mount; Wall
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details