Murata Electronics OEM Parts - OEM Parts (F - I) - IRA-E700ST0 IRA-E700ST0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065468-IRA-E700ST0 Packaging: Bulk Length: 9.2 mm Output Type: Digital Number of Elements: 2 Viewing Angle: 45 ° Height: 4.7 mm Number of Pins: 3 Sensing Distance: 11.99896 m Width: 9.2 mm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): EEUFR1C102L; ECA-1CHG471; ECA-1CM4711006209; IRAE700ST0; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 15 V REACH SVHC: No SVHC Max Supply Voltage: 15 V Min Supply Voltage: 2 V Max Supply Voltage (DC): 15 V Min Supply Voltage (DC): 2 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065468-IRA-E700ST0 Packaging: Bulk Length: 9.2 mm Output Type: Digital Number of Elements: 2 Viewing Angle: 45 ° Height: 4.7 mm Number of Pins: 3 Sensing Distance: 11.99896 m Width: 9.2 mm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): EEUFR1C102L; ECA-1CHG471; ECA-1CM4711006209; IRAE700ST0; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 15 V REACH SVHC: No SVHC Max Supply Voltage: 15 V Min Supply Voltage: 2 V Max Supply Voltage (DC): 15 V Min Supply Voltage (DC): 2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IRA-E700ST0 - 1065468-IRA-E700ST0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IRA-E700ST0
1065468-IRA-E700ST0
OEM Parts - OEM Parts (F - I) - IRA-E700ST0 1065468-IRA-E700ST0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065468-IRA-E700ST0 Packaging: Bulk Length: 9.2 mm Output Type: Digital Number of Elements: 2 Viewing Angle: 45 ° Height: 4.7 mm Number of Pins: 3 Sensing Distance: 11.99896 m Width: 9.2 mm Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): EEUFR1C102L; ECA-1CHG471; ECA-1CM4711006209; IRAE700ST0; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 15 V REACH SVHC: No SVHC Max Supply Voltage: 15 V Min Supply Voltage: 2 V Max Supply Voltage (DC): 15 V Min Supply Voltage (DC): 2 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065468-IRA-E700ST0
Packaging: Bulk
Length: 9.2 mm
Output Type: Digital
Number of Elements: 2
Viewing Angle: 45 °
Height: 4.7 mm
Number of Pins: 3
Sensing Distance: 11.99896 m
Width: 9.2 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): EEUFR1C102L; ECA-1CHG471; ECA-1CM4711006209; IRAE700ST0;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 15 V
REACH SVHC: No SVHC
Max Supply Voltage: 15 V
Min Supply Voltage: 2 V
Max Supply Voltage (DC): 15 V
Min Supply Voltage (DC): 2 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1065468-IRA-E700ST0
Product Name OEM Parts - OEM Parts (F - I) - IRA-E700ST0
Unlock Full Specs
to access all available technical data