Murata Power Solutions DC DC Converters ICF0719V1NC

Description
Isolated Module DC DC Converter 1 Output 53V 19A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 53V 19A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ICF0719V1NC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ICF0719V1NC-ND
DC DC Converters ICF0719V1NC-ND
Isolated Module DC DC Converter 1 Output 53V 19A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 53V 19A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 53V, 19A; Power Supply Approvals Murata Power Solutions - 58AC1598 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 53V, 19A; Power Supply Approvals Murata Power Solutions
58AC1598
Dc-Dc Converter, 53V, 19A; Power Supply Approvals Murata Power Solutions 58AC1598
DC-DC CONVERTER, 53V, 19A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1kW; No. of Outputs:1 Output; Output Voltage - Output 1:53V; Output Current - Output 1:19A; Output Voltage - Output 2:-; Width:63.5mm

DC-DC CONVERTER, 53V, 19A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1kW; No. of Outputs:1 Output; Output Voltage - Output 1:53V; Output Current - Output 1:19A; Output Voltage - Output 2:-; Width:63.5mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ICF0719V1NC-ND 58AC1598
Product Name DC DC Converters Dc-Dc Converter, 53V, 19A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 19 amps 19 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details