Murata Power Solutions Heat Sink; Thermal Resistance Murata Power Solutions HS-QB100-UVQ-C

Description
HEAT SINK; Thermal Resistance:8°C/W; Packages Cooled:Quarter Brick; External Width - Metric:57.9mm; External Height - Metric:25.4mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:8°C/W; Packages Cooled:Quarter Brick; External Width - Metric:57.9mm; External Height - Metric:25.4mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Murata Power Solutions - 12N3689 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Murata Power Solutions
12N3689
Heat Sink; Thermal Resistance Murata Power Solutions 12N3689
HEAT SINK; Thermal Resistance:8°C/W; Packages Cooled:Quarter Brick; External Width - Metric:57.9mm; External Height - Metric:25.4mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:8°C/W; Packages Cooled:Quarter Brick; External Width - Metric:57.9mm; External Height - Metric:25.4mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 12N3689
Product Name Heat Sink; Thermal Resistance Murata Power Solutions
L 37 mm (1.45 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 1235624 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 55 mm (2.17 inch)
W 55 mm (2.17 inch)
H 6 mm (0.2362 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details