Murata Power Solutions Dc-Dc Converter; Power Supply Approvals Murata Power Solutions HPR122

Description
DC-DC Converter; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:30mA; Output Voltage - Output 2:-12V; Output Regulation:- RoHS Compliant: No
Datasheet
Description
DC-DC Converter; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:30mA; Output Voltage - Output 2:-12V; Output Regulation:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter; Power Supply Approvals Murata Power Solutions - 49H6383 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter; Power Supply Approvals Murata Power Solutions
49H6383
Dc-Dc Converter; Power Supply Approvals Murata Power Solutions 49H6383
DC-DC Converter; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:30mA; Output Voltage - Output 2:-12V; Output Regulation:- RoHS Compliant: No

DC-DC Converter; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:30mA; Output Voltage - Output 2:-12V; Output Regulation:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49H6383
Product Name Dc-Dc Converter; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-12000-20-3u-27677 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 20 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details