Murata Power Solutions Power Supplies Board Mount DCDC Converters - HPR117VC HPR117VC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1181703-HPR117VC Series: HPR1xxVC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 14-DIP Module (300 mil, 13 Leads) Applications: ITE (Commercial) Power (Watts): 1W Size: 0.79" L x 0.53" W x 0.38" H (20.1mm x 13.5mm x 9.7mm) Voltage - Isolation: 750V Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 25mA, 25mA Alternative Parts (Cross-Reference): TMV 1515DHI; AM1D-1515D-RZ; PWR317/G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1181703-HPR117VC Series: HPR1xxVC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 14-DIP Module (300 mil, 13 Leads) Applications: ITE (Commercial) Power (Watts): 1W Size: 0.79" L x 0.53" W x 0.38" H (20.1mm x 13.5mm x 9.7mm) Voltage - Isolation: 750V Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 25mA, 25mA Alternative Parts (Cross-Reference): TMV 1515DHI; AM1D-1515D-RZ; PWR317/G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - HPR117VC
1181703-HPR117VC
Power Supplies Board Mount DCDC Converters - HPR117VC 1181703-HPR117VC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1181703-HPR117VC Series: HPR1xxVC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 14-DIP Module (300 mil, 13 Leads) Applications: ITE (Commercial) Power (Watts): 1W Size: 0.79" L x 0.53" W x 0.38" H (20.1mm x 13.5mm x 9.7mm) Voltage - Isolation: 750V Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 25mA, 25mA Alternative Parts (Cross-Reference): TMV 1515DHI; AM1D-1515D-RZ; PWR317/G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1181703-HPR117VC
Series: HPR1xxVC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 14-DIP Module (300 mil, 13 Leads)
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.79" L x 0.53" W x 0.38" H (20.1mm x 13.5mm x 9.7mm)
Voltage - Isolation: 750V
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 79%
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 13.5V
Voltage Input MAX: 16.5V
Current - Output (Maximum): 25mA, 25mA
Alternative Parts (Cross-Reference): TMV 1515DHI; AM1D-1515D-RZ; PWR317/G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-1770-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1770-5-ND
DC DC Converters 811-1770-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 25mA, 25mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 25mA, 25mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - HPR117VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HPR117VC
Power Supplies - Board Mount - DC DC Converters HPR117VC
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1181703-HPR117VC 811-1770-5-ND HPR117VC
Product Name Power Supplies Board Mount DCDC Converters - HPR117VC DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Number of Outputs 2 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203L-10kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details