Murata Power Solutions Power Supplies - Board Mount - DC DC Converters HPR116C

Description
Win Source Part Number: 1033002-HPR116C Category: Power Supplies - Board Mount>DC DC Converters Series: HPR1xxC (0.75W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 48 Power (Watts): 1 W Voltage - Isolation: 750 V Number of Outputs: 2 Current - Output (Max): 30mA, 30mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 76% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm) Alternative Parts (Cross-Reference): HPR117C; HPR417C; MEV1D1515SC; RY-1205D; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: HPR1 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1033002-HPR116C Category: Power Supplies - Board Mount>DC DC Converters Series: HPR1xxC (0.75W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 48 Power (Watts): 1 W Voltage - Isolation: 750 V Number of Outputs: 2 Current - Output (Max): 30mA, 30mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 76% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm) Alternative Parts (Cross-Reference): HPR117C; HPR417C; MEV1D1515SC; RY-1205D; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: HPR1 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1033002-HPR116C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1033002-HPR116C
Power Supplies - Board Mount - DC DC Converters 1033002-HPR116C
Win Source Part Number: 1033002-HPR116C Category: Power Supplies - Board Mount>DC DC Converters Series: HPR1xxC (0.75W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 48 Power (Watts): 1 W Voltage - Isolation: 750 V Number of Outputs: 2 Current - Output (Max): 30mA, 30mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 76% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm) Alternative Parts (Cross-Reference): HPR117C; HPR417C; MEV1D1515SC; RY-1205D; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: HPR1 Product Status: Not For New Designs

Win Source Part Number: 1033002-HPR116C
Category: Power Supplies - Board Mount>DC DC Converters
Series: HPR1xxC (0.75W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 48
Power (Watts): 1 W
Voltage - Isolation: 750 V
Number of Outputs: 2
Current - Output (Max): 30mA, 30mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 76%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm)
Alternative Parts (Cross-Reference): HPR117C; HPR417C; MEV1D1515SC; RY-1205D;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: HPR1
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1033002-HPR116C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1228678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details