Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018367-HPR109WC
Packaging: Bulk
Termination: SMD/SMT
Mounting: SMD (SMT)
Isolation Voltage: 750 V
Number of Outputs: 1
Voltage - Output 1: 5 V
Output Power: 380 mW
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Nominal Input Voltage: 12 V
Current - Output 1: 75 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018367-HPR109WC |
| Product Name | OEM Parts - OEM Parts (F - I) - HPR109WC |