Win Source Part Number: 1357091-HPR106C
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 53 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Murata Power Solutions Inc.
Series: HPR1xxC (0.75W)
Package: Tube
Product Status: Obsolete
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: HPR1
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 150mA
Power (Watts): 1 W
Voltage - Input (Max): 13.2V
Number of Outputs: 1
Voltage - Isolation: 750 V
Voltage - Input (Min): 10.8V
Voltage - Output 1: 5V
Efficiency: 69%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1357091-HPR106C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |