Murata Power Solutions -5V 1W DC-DC Converter IC HPR103C

Description
DC DC CONVERTER +/-5V 1W Product overview: HPR103C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-HPR103C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-5V 1W Product overview: HPR103C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-HPR103C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 1W DC-DC Converter IC - 132-HPR103C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 1W DC-DC Converter IC
132-HPR103C
-5V 1W DC-DC Converter IC 132-HPR103C
DC DC CONVERTER +/-5V 1W Product overview: HPR103C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-HPR103C can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 1W Product overview: HPR103C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-HPR103C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - HPR103C - 920582-HPR103C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - HPR103C
920582-HPR103C
Power Supplies Board Mount DCDC Converters - HPR103C 920582-HPR103C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 920582-HPR103C Series: HPR1xxC (0.75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 5V -5V - 75mA, 75mA 4.5V - 5.5V Input Package: Tube Package: 7-SIP Module, 5 Leads Mounting: Through Hole Part Status: Obsolete Family Name: HPR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 920582-HPR103C
Series: HPR1xxC (0.75W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 2 Output 5V -5V - 75mA, 75mA 4.5V - 5.5V Input
Package: Tube
Package: 7-SIP Module, 5 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: HPR1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-HPR103C 920582-HPR103C
Product Name -5V 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - HPR103C
Package Type Other; Tube Other; 7-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data