Murata Power Solutions Power Supplies Board Mount DCDC Converters - HPR102C HPR102C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 847685-HPR102C Series: HPR1xxC (0.75W) Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Obsolete Family Name: HPR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 847685-HPR102C Series: HPR1xxC (0.75W) Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Obsolete Family Name: HPR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - HPR102C - 847685-HPR102C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - HPR102C
847685-HPR102C
Power Supplies Board Mount DCDC Converters - HPR102C 847685-HPR102C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 847685-HPR102C Series: HPR1xxC (0.75W) Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Obsolete Family Name: HPR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 847685-HPR102C
Series: HPR1xxC (0.75W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Part Status: Obsolete
Family Name: HPR1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847685-HPR102C
Product Name Power Supplies Board Mount DCDC Converters - HPR102C
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DC to DC Converter - AAT1146AIGV-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details