Murata Power Solutions DC DC Converters HPR100C

Description
Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1761-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1761-5-ND
DC DC Converters 811-1761-5-ND
Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - HPR100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HPR100C
Power Supplies - Board Mount - DC DC Converters HPR100C
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 750Mw, 150Ma, 5V; Power Supply Approvals Murata Power Solutions - 62K2811 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 750Mw, 150Ma, 5V; Power Supply Approvals Murata Power Solutions
62K2811
Dc-Dc Converter, Iso Pol, 1 O/p, 750Mw, 150Ma, 5V; Power Supply Approvals Murata Power Solutions 62K2811
DC-DC CONVERTER, ISO POL, 1 O/P, 750mW, 150mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 750mW, 150mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1761-5-ND HPR100C 62K2811
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 750Mw, 150Ma, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.1500 amps 0.1500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-32 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details