Murata Power Solutions Power Supplies Board Mount DCDC Converters - HPR1000C HPR1000C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1181695-HPR1000C Series: HPR10xxC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 65°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 68% Family Name: HPR1000 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): VIBLSD1-S5-S5-SIP; PCN1-S5-S5-S; PCM1-S5-S5-SA; Introduction Date: August 15, 2007 Country of Origin: China, United States of America Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1181695-HPR1000C Series: HPR10xxC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 65°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 68% Family Name: HPR1000 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): VIBLSD1-S5-S5-SIP; PCN1-S5-S5-S; PCM1-S5-S5-SA; Introduction Date: August 15, 2007 Country of Origin: China, United States of America Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - HPR1000C - 1181695-HPR1000C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - HPR1000C
1181695-HPR1000C
Power Supplies Board Mount DCDC Converters - HPR1000C 1181695-HPR1000C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1181695-HPR1000C Series: HPR10xxC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 65°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 68% Family Name: HPR1000 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): VIBLSD1-S5-S5-SIP; PCN1-S5-S5-S; PCM1-S5-S5-SA; Introduction Date: August 15, 2007 Country of Origin: China, United States of America Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1181695-HPR1000C
Series: HPR10xxC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 65°C
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 68%
Family Name: HPR1000
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): VIBLSD1-S5-S5-SIP; PCN1-S5-S5-S; PCM1-S5-S5-SA;
Introduction Date: August 15, 2007
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1181695-HPR1000C
Product Name Power Supplies Board Mount DCDC Converters - HPR1000C
Package Type Other; 7-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Voltage Regulators - 1904538 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; So70
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details