Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214554-HL02R15D15Y
Isolation Voltage: 500 V
Number of Outputs: 2
Voltage - Output 1: 15 V
Voltage - Output 2: 15 V
Output Power: 1 W
Categories: Custom Parts
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Nominal Input Voltage: 15 V
Current - Output 1: 67 mA
Current - Output 2: 67 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1214554-HL02R15D15Y |
| Product Name | Custom Parts - Custom Parts (E - I) - HL02R15D15Y |