Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020541-HL02R12D15YC
Length: 32.64 mm
Mounting: SMD (SMT)
Isolation: Isolated
Power Rating: 2 W
Number of Pins: 12
Isolation Voltage: 500 V
Number of Outputs: 2
Output Current: 67 A
Voltage - Output 1: 15 V
Voltage - Output 2: 15 V
Output Power: 2 W
Output Voltage: 15 V
Categories: OEM Parts(F-I)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 13.34 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Input Voltage: 12 V
Current - Output 1: 67 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020541-HL02R12D15YC |
| Product Name | OEM Parts - OEM Parts (F - I) - HL02R12D15YC |