Murata Electronics Custom Parts - Custom Parts (E - I) - HL02R05S15Y HL02R05S15Y

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206860-HL02R05S15Y Isolation Voltage: 500 V Number of Outputs: 1 Voltage - Output 1: 15 V Output Power: 2 W Categories: Custom Parts Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Nominal Input Voltage: 5 V Current - Output 1: 134 mA
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206860-HL02R05S15Y Isolation Voltage: 500 V Number of Outputs: 1 Voltage - Output 1: 15 V Output Power: 2 W Categories: Custom Parts Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Nominal Input Voltage: 5 V Current - Output 1: 134 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HL02R05S15Y - 1206860-HL02R05S15Y - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HL02R05S15Y
1206860-HL02R05S15Y
Custom Parts - Custom Parts (E - I) - HL02R05S15Y 1206860-HL02R05S15Y
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206860-HL02R05S15Y Isolation Voltage: 500 V Number of Outputs: 1 Voltage - Output 1: 15 V Output Power: 2 W Categories: Custom Parts Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Nominal Input Voltage: 5 V Current - Output 1: 134 mA

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206860-HL02R05S15Y
Isolation Voltage: 500 V
Number of Outputs: 1
Voltage - Output 1: 15 V
Output Power: 2 W
Categories: Custom Parts
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Nominal Input Voltage: 5 V
Current - Output 1: 134 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1206860-HL02R05S15Y
Product Name Custom Parts - Custom Parts (E - I) - HL02R05S15Y
Unlock Full Specs
to access all available technical data