Win Source Part Number: 1017574-HL02R05S12YC
Category: Power Supplies - Board Mount>DC DC Converters
Series: HL02RYC (2W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 2 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 166mA
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 5.25V
Voltage - Output 1: 12V
Efficiency: 69%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 12 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.29" L x 0.53" W x 0.38" H (32.8mm x 13.5mm x 9.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1751-5
Base Product Number: HL02R05
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1017574-HL02R05S12YC |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |