Murata Electronics OEM Parts - OEM Parts (F - I) - HL01R24D15YC HL01R24D15YC

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020540-HL01R24D15YC Mounting: SMD (SMT) Power Rating: 1 W Isolation Voltage: 500 V Number of Outputs: 2 Output Current: 33 A Voltage - Output 1: 15 V Voltage - Output 2: 15 V Output Power: 500 mW Output Voltage: 15 V Categories: OEM Parts(F-I) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Nominal Input Voltage: 24 V Current - Output 1: 33 mA
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020540-HL01R24D15YC Mounting: SMD (SMT) Power Rating: 1 W Isolation Voltage: 500 V Number of Outputs: 2 Output Current: 33 A Voltage - Output 1: 15 V Voltage - Output 2: 15 V Output Power: 500 mW Output Voltage: 15 V Categories: OEM Parts(F-I) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Nominal Input Voltage: 24 V Current - Output 1: 33 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HL01R24D15YC - 1020540-HL01R24D15YC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HL01R24D15YC
1020540-HL01R24D15YC
OEM Parts - OEM Parts (F - I) - HL01R24D15YC 1020540-HL01R24D15YC
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020540-HL01R24D15YC Mounting: SMD (SMT) Power Rating: 1 W Isolation Voltage: 500 V Number of Outputs: 2 Output Current: 33 A Voltage - Output 1: 15 V Voltage - Output 2: 15 V Output Power: 500 mW Output Voltage: 15 V Categories: OEM Parts(F-I) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Nominal Input Voltage: 24 V Current - Output 1: 33 mA

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020540-HL01R24D15YC
Mounting: SMD (SMT)
Power Rating: 1 W
Isolation Voltage: 500 V
Number of Outputs: 2
Output Current: 33 A
Voltage - Output 1: 15 V
Voltage - Output 2: 15 V
Output Power: 500 mW
Output Voltage: 15 V
Categories: OEM Parts(F-I)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Nominal Input Voltage: 24 V
Current - Output 1: 33 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1020540-HL01R24D15YC
Product Name OEM Parts - OEM Parts (F - I) - HL01R24D15YC
Unlock Full Specs
to access all available technical data