Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206797-HL01R05D12Y
Isolation Voltage: 500 V
Number of Outputs: 2
Voltage - Output 1: 12 V
Voltage - Output 2: 12 V
Output Power: 500 mW
Categories: Custom Parts
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Nominal Input Voltage: 5 V
Current - Output 1: 42 mA
Current - Output 2: 42 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1206797-HL01R05D12Y |
| Product Name | Custom Parts - Custom Parts (E - I) - HL01R05D12Y |