Murata Power Solutions Fixed Inductors HEAWS-3R3N=P3

Description
3.3µH Shielded Wirewound Inductor 5.3A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 5.3A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-HEAWS-3R3N=P3TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-HEAWS-3R3N=P3TR-ND
Fixed Inductors 490-HEAWS-3R3N=P3TR-ND
3.3µH Shielded Wirewound Inductor 5.3A 10mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 5.3A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-HEAWS-3R3N=P3DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 5.3A 10 MOHM SMD

FIXED IND 3.3UH 5.3A 10 MOHM SMD

Buy Now Datasheet
Inductor, Unshielded, 3.3Uh, 5.3A Rohs Compliant Murata - 92AH5288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 3.3Uh, 5.3A Rohs Compliant Murata
92AH5288
Inductor, Unshielded, 3.3Uh, 5.3A Rohs Compliant Murata 92AH5288
INDUCTOR, UNSHIELDED, 3.3UH, 5.3A ROHS COMPLIANT: YES

INDUCTOR, UNSHIELDED, 3.3UH, 5.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-HEAWS-3R3N=P3TR-ND 92AH5288
Product Name Fixed Inductors Inductor, Unshielded, 3.3Uh, 5.3A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Leaded Inductors - 1670525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2700 microH
View Details